Status: | Unknown |
---|---|
Series: | LMXS Series |
RoHS: | Unknown |
Inductance | 68µH |
---|---|
RMS Current (Irms) | 400mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | LMXS Series |
Power Inductor Case | 6.6mm x 4.45mm x 2.92mm |
DC Resistance Max | 0.29ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Power Inductor, Lmxs Series, 68 H, 20%, Shielded, 0.29 Ohm, 400 Ma Rohs Compliant: Yes |Kyocera Avx LMXS0704M680DTAS | Newark Electronics |
Power Inductor (SMD), 68 uH, ± 20%, 400 mA, Shielded, 400 mA, 6.6mm x 4.45mm x 2.92mm | Avnet America |
INDUCTOR, 68UH, 20%, 0.4A, POWER | element14 |
Where can I find additional details, specifications and documents for a LMXS0704M680DTAS?
Additional datasheets, footprints and schematics for LMXS0704M680DTAS are listed on our Part Details page. You can also find images and similar parts to LMXS0704M680DTAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMXS0704M680DTAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMXS0704M680DTAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMXS0704M680DTAS fall under?
The LMXS0704M680DTAS is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LMXS0704M680DTAS when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMXS0704M680DTAS you can contact the distributor directly for product support, shipping queries etc.
Is the LMXS0704M680DTAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMXS0704M680DTAS have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LMXS0704M680DTAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMXS0704M680DTAS often in real-time on the comparison pages.
What if I can't find stock of LMXS0704M680DTAS?
You can fill out our help required form which you can use to request a quote for LMXS0704M680DTAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.