Status: | Unknown |
---|---|
Series: | LMXN Series |
RoHS: | Unknown |
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | - |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 20A |
Product Range | LMXN Series |
Power Inductor Case | 22.35mm x 16.26mm x 8mm |
DC Resistance Max | 0.006ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Inductor, Un-Shielded, 2.2Uh, 20A, Smd | Newark Electronics |
INDUCTOR, 2.2UH, 20%, 20A, POWER | element14 |
Where can I find additional details, specifications and documents for a LMXN2216M2R2BTAS?
Additional datasheets, footprints and schematics for LMXN2216M2R2BTAS are listed on our Part Details page. You can also find images and similar parts to LMXN2216M2R2BTAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMXN2216M2R2BTAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMXN2216M2R2BTAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMXN2216M2R2BTAS fall under?
The LMXN2216M2R2BTAS is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LMXN2216M2R2BTAS when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMXN2216M2R2BTAS you can contact the distributor directly for product support, shipping queries etc.
Is the LMXN2216M2R2BTAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMXN2216M2R2BTAS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LMXN2216M2R2BTAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMXN2216M2R2BTAS often in real-time on the comparison pages.
What if I can't find stock of LMXN2216M2R2BTAS?
You can fill out our help required form which you can use to request a quote for LMXN2216M2R2BTAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.