Status: | Active |
---|---|
Series: | LMV931 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Future Electronics
from US$0.32
|
69,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
2,790
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
1,758
in stock
|
Buy Now | |
element14
from US$0.25
|
1,758
in stock
|
Buy Now | |
Farnell
from US$0.25
|
1,758
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Performance Specified on Single-sided Power Supply: 1.8, 2.7, 5 V |
Extended Industrial Temperature Range: -40°C to +125°C |
Low Quiescent Current 210µA, max per channel |
Benefits |
---|
Ideal for Battery-operated portable equipment |
Useable for higher-temp applications |
Extended battery life |
Applications |
---|
Reference Buffers |
PDAs |
Battery-operated Portable Instruments |
End Products |
---|
Current Shunt Monitors |
Notebook Computers |
Description | LMV931 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | Input/Output |
Channels | 1 |
VS Min (V) | 1.8 |
VS Max (V) | 5 |
Iq Typ (mA) | 0.075 |
VOS Max (mV) | 6 |
GBW Typ (MHz) | 1.4 |
SR Typ (V/µs) | 0.48 |
IO Typ (mA) | 80 |
ΔVOS/ΔT (μV/C) | 5.5 |
eN (nV/√Hz) | 50 |
Ibias Typ (pA) | 1 |
CMRR Typ (dB) | 70 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 125 |
Package Type | SC-88A / SC-70-5 |
LMV Series 1.5 V/us 5 V SMT Single Low Voltage Operational Amplifier - SC-70-5 | Future Electronics |
Operational Amplifier, Single, 1.5 Mhz, 1, 0.48 V/ S, 1.8V To 5.5V, Sc-70, 5 Rohs Compliant: Yes |Onsemi LMV931SQ3T2G | Newark Electronics |
OP-AMP, SINGLE, 1.5MHZ, 0.48V/US, SC70-5 | element14 |
OP Amp Single GP R-R I/O 5.5V 5-Pin SC-70 T/R | EBV Elektronik |
LMV931SQ3T2G, LV SINGLE OP AMP SC70 | RS |
LMV931SQ3T2G Low Voltage Op Amp, 1.4MHz Push-Pull, 1.8 to 5.5 V, 5-Pin SC-88A | ON Semiconductor LMV931SQ3T2G | RS Americas |
Where can I find additional details, specifications and documents for a LMV931SQ3T2G?
Additional datasheets, footprints and schematics for LMV931SQ3T2G are listed on our Part Details page. You can also find images and similar parts to LMV931SQ3T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV931SQ3T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV931SQ3T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV931SQ3T2G fall under?
The LMV931SQ3T2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LMV931SQ3T2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV931SQ3T2G you can contact the distributor directly for product support, shipping queries etc.
Is the LMV931SQ3T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LMV931SQ3T2G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV931SQ3T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV931SQ3T2G often in real-time on the comparison pages.
What if I can't find stock of LMV931SQ3T2G?
You can fill out our help required form which you can use to request a quote for LMV931SQ3T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.