LMV822AIST Operational Amplifiers (Op Amps) by STMicroelectronics

Low power (440uA), general purpose Bipolar 5V Op-Amps, GBP=5.5MHz, small offset, dual

Status: Active
Series: LMV822A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMV82x and LMV82xA series of single, dual, and quad operational amplifiers offer low voltage operation with rail-to-rail output swing. They outperform the industry standard LMV321, especially with regard to the gain bandwidth product (5.5 MHz). The LMV821, LMV822 and LMV824 are offered with standard pinouts. The LMV820, LMV823, and LMV825 include a power-saving shutdown feature that reduces the supply current to a maximum of 50 nA at 25 °C. The wide temperature range, high ESD tolerance, and automotive grade qualification make them particularly suitable for use in harsh automotive applications.

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for RS
RS
from US$1.15
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.64
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.63
-
Buy Now
Logo for Farnell
Farnell
from US$0.32
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low power consumption: 400 μA max at 5 V
Low power shutdown mode: 50 nA max
Low offset voltage: 0.8 mV max at 25°C
Tiny packages
Extended temperature range: -40°C to +125°C
Low supply voltage: 2.5 V - 5.5 V
Gain bandwidth product: 5.5 MHz
Automotive qualification

Resources









Alternative Descriptions

OP Amp Dual Rail to Rail O/P 5.5V | RS
LMV82xA Series 5.5 V 5.5 MHz General Purpose Operational Amplifier - MSOIC-8 | Future Electronics
OP Amp Dual GP R-R O/P 5.5V 8-Pin Mini-SO T/R | Avnet America
OP AMP, DUAL, 5.5V, 5.5MHZ, 2MV, 8MINISO | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV822AIST?

Additional datasheets, footprints and schematics for LMV822AIST are listed on our Part Details page. You can also find images and similar parts to LMV822AIST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV822AIST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV822AIST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV822AIST fall under?

The LMV822AIST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV822AIST when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV822AIST you can contact the distributor directly for product support, shipping queries etc.

Is the LMV822AIST RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for LMV822AIST have stock available?

Authorised distributors including RS, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for LMV822AIST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV822AIST often in real-time on the comparison pages.

What if I can't find stock of LMV822AIST?

You can fill out our help required form which you can use to request a quote for LMV822AIST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay