Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Comparator Type | General Purpose |
No. of Channels | 1Channels |
No. of Bits | - |
Logic Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
COMPARATOR, SINGLE, SC-70-5 | element14 |
Comparator, Single, Sc-70-5 | Newark Electronics |
IC: comparator | TME |
Where can I find additional details, specifications and documents for a LMV7275MG/NOPB .?
Additional datasheets, footprints and schematics for LMV7275MG/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMV7275MG/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV7275MG/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV7275MG/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV7275MG/NOPB . fall under?
The LMV7275MG/NOPB . is listed under Semiconductors - ICs > Logic > Digital Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV7275MG/NOPB . when available in the Digital Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV7275MG/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMV7275MG/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV7275MG/NOPB . have stock available?
Authorised distributors including Rochester Electronics, element14, Farnell, Newark Electronics and TME have stock available or on a lead time for LMV7275MG/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV7275MG/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMV7275MG/NOPB .?
You can fill out our help required form which you can use to request a quote for LMV7275MG/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.