Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.07
|
5,585
in stock
|
Buy Now | |
Texas Instruments
from US$0.95
|
467,443
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
3,085
in stock
|
Buy Now | |
element14
from US$1.38
|
3,085
in stock
|
Buy Now | |
Farnell
from US$1.27
|
3,085
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
655
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.45
|
586
in stock
|
Buy Now |
Comparator Type | Low Power |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 45ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOT-23 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 65µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
High speed, low voltage push-pull comparator | Texas Instruments |
Comparator,LMV7239M5 TTL o/p SOT23-5 | RS |
Comparator, 2.7/5.5V, Rri, 75Ns, 5Sot23 | Newark Electronics |
COMPARATOR, 2.7/5.5V, RRI, 75NS, 5SOT23 | element14 |
IC: comparator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LMV7239M5/NOPB?
Additional datasheets, footprints and schematics for LMV7239M5/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV7239M5/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV7239M5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV7239M5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV7239M5/NOPB fall under?
The LMV7239M5/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV7239M5/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV7239M5/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV7239M5/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV7239M5/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV7239M5/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV7239M5/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV7239M5/NOPB?
You can fill out our help required form which you can use to request a quote for LMV7239M5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.