Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
7,650
in stock
|
Buy Now | |
Texas Instruments
from US$0.18
|
47,290
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
834
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
element14
from US$0.82
|
-
|
Buy Now | |
Farnell
from US$0.43
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | - |
Reference Voltage | 1.24V to 30V |
Initial Accuracy | 1% |
Temperature Coefficient | 39ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
1%, low-voltage (1.24-V) adjustable precision shunt regulator | Texas Instruments |
Voltage Ref, LMV431AIMFX/NOPB | RS |
IC: voltage reference source | Transfer Multisort Elektronik |
Volt Ref, Shunt-Adj, 1.24V-30V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV431AIMFX/NOPB .?
Additional datasheets, footprints and schematics for LMV431AIMFX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMV431AIMFX/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV431AIMFX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV431AIMFX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV431AIMFX/NOPB . fall under?
The LMV431AIMFX/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMV431AIMFX/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV431AIMFX/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMV431AIMFX/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV431AIMFX/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LMV431AIMFX/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV431AIMFX/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMV431AIMFX/NOPB .?
You can fill out our help required form which you can use to request a quote for LMV431AIMFX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.