LMV431AIMF/NOPB Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 1.24V-30V SOT-23-3

Status: Unknown
Series: LMV431A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMV431, LMV431A and LMV431B are precision 1.24 V shunt regulators capable of adjustment to 30 V. Negative feedback from the cathode to the adjust pin controls the cathode voltage, much like a noninverting op amp configuration (Refer to Symbol and Functional Diagrams). A two-resistor voltage divider terminated at the adjust pin controls the gain of a 1.24 V band-gap reference. Shorting the cathode to the adjust pin (voltage follower) provides a cathode voltage of a 1.24 V. The LMV431, LMV431A and LMV431B have respective initial tolerances of 1.5%, 1%, and 0.5%, and functionally lend themselves to several applications that require zener diode type performance at low voltages. Applications include a 3 V to 2.7 V low drop-out regulator, an error amplifier in a 3 V off-line switching regulator and even as a voltage detector. These parts are typically stable with capacitive loads greater than 10 nF and less than 50 pF. The LMV431, LMV431A and LMV431B provide performance at a competitive price.

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for RS
RS
from US$0.69
8,780
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.38
408,332
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.15
136
in stock
Buy Now
Logo for element14
element14
from US$0.56
136
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.52
136
in stock
Buy Now

Specifications

Voltage Reference Type Shunt - Adjustable
Product Range LMV431A Series
Reference Voltage 1.24V to 30V
Initial Accuracy 1%
Temperature Coefficient ± 39ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Cathode Current Ik Max 15mA
Cathode Voltage Vka Max 30V
Operating Temperature Range -40°C to +85°C
Output Current Max 15mA
Output Voltage Max 30V
Reference Volt Tolerance ±% 1%
Reference Voltage Tolerance 12mV
Reference Volts 1.24V
Supply Current 100mA
Termination Type Surface Mount Device
Topology Shunt Adjustable
Voltage Regulator Type Adjustable

Alternative Descriptions

1%, low-voltage (1.24-V) adjustable precision shunt regulator | Texas Instruments
V-Ref Adjustable 1.24-30V 15mA SOT23 | RS
Voltage Ref, Shunt, 1.24V-30V, Sot-23-3 | Newark Electronics
VOLTAGE REF, SHUNT, 1.24V-30V, SOT-23-3 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV431AIMF/NOPB?

Additional datasheets, footprints and schematics for LMV431AIMF/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV431AIMF/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV431AIMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV431AIMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV431AIMF/NOPB fall under?

The LMV431AIMF/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LMV431AIMF/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV431AIMF/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV431AIMF/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV431AIMF/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV431AIMF/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV431AIMF/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV431AIMF/NOPB?

You can fill out our help required form which you can use to request a quote for LMV431AIMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay