Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.17
|
663,120
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,135
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
241
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now |
Comparator Type | Low Voltage |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 300ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
No.Comparators | 4 |
Output Compatibility | CMOS TTL |
Supply Current | 140µA |
Quad General Purpose Low-Voltage Comparators | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Quad, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV339IDR?
Additional datasheets, footprints and schematics for LMV339IDR are listed on our Part Details page. You can also find images and similar parts to LMV339IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV339IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV339IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV339IDR fall under?
The LMV339IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV339IDR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV339IDR you can contact the distributor directly for product support, shipping queries etc.
Is the LMV339IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV339IDR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LMV339IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV339IDR often in real-time on the comparison pages.
What if I can't find stock of LMV339IDR?
You can fill out our help required form which you can use to request a quote for LMV339IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.