LMR62014XMF/NOPB Semiconductors - ICs by Texas Instruments

DC-DC CONV BOOST 1.6MHZ SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for RS
RS
from US$0.58
410
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.66
1,029
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.90
-
Buy Now
Logo for element14
element14
from US$0.53
-
Buy Now
Logo for Farnell
Farnell
from US$0.51
-
Buy Now

Specifications

Topology Boost (Step Up)
Input Voltage Min 2.7V
Input Voltage Max 14V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOT-23
No. of Pins 5Pins
Output Current 1.4A
Output Voltage Min 3V
Output Voltage Max 20V
Switching Frequency 1.6MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Min -40°C
Primary Input Voltage 14V

Alternative Descriptions

IC: PMIC | Transfer Multisort Elektronik
Switch Volt Regulator, LMR62014XMF/NOPB | RS
Dc-Dc Conv, Boost, 1.6Mhz, Sot-23-5 | Newark Electronics
DC-DC CONV, BOOST, 1.6MHZ, SOT-23-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMR62014XMF/NOPB?

Additional datasheets, footprints and schematics for LMR62014XMF/NOPB are listed on our Part Details page. You can also find images and similar parts to LMR62014XMF/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMR62014XMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR62014XMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMR62014XMF/NOPB fall under?

The LMR62014XMF/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LMR62014XMF/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMR62014XMF/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMR62014XMF/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMR62014XMF/NOPB have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMR62014XMF/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMR62014XMF/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMR62014XMF/NOPB?

You can fill out our help required form which you can use to request a quote for LMR62014XMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay