LMR16030PDDA . Part Information
Details for LMR16030PDDA . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LMR16030PDDA Directly from Texas Instruments (2649 in stock) at $1.5840
Part Downloads

Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 4.3V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HSOIC |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 50V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 125°C |
Product Range | SIMPLE SWITCHER LMR16030 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, BUCK, 2.5MHZ, HSOIC-8; Topology:Buck (Step Down); Input Voltage Min:4.3V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; RoHS Compliant: Yes | Newark Electronics
- SIMPLE SWITCHER 60V, 3A Step-Down Converter with 40uA Iq | Texas Instruments
Viewing Distributors for LMR16030PDDA .
Loading...
Loading Results for LMR16030PDDA .