Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.44
|
363
in stock
|
Buy Now | |
Texas Instruments
from US$0.99
|
16,710
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.47
|
1,870
in stock
|
Buy Now | |
Chip One Stop
from US$1.36
|
891
in stock
|
Buy Now | |
Newark Electronics
from US$2.68
|
363
in stock
|
Buy Now | |
element14
from US$1.43
|
363
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 600mA |
Output Voltage Min | 765mV |
Output Voltage Max | 34V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 34V |
Primary Input Voltage | 42V |
4.5V to 42V, 0.6A Step-Down DC/DC Switching Regulator in SOT-23 Package | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Buck, 0.6A, 42Vin | Newark Electronics |
BUCK, 0.6A, 42VIN | element14 |
Where can I find additional details, specifications and documents for a LMR14206XMK/NOPB .?
Additional datasheets, footprints and schematics for LMR14206XMK/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMR14206XMK/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR14206XMK/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR14206XMK/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR14206XMK/NOPB . fall under?
The LMR14206XMK/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMR14206XMK/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR14206XMK/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMR14206XMK/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR14206XMK/NOPB . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LMR14206XMK/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR14206XMK/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMR14206XMK/NOPB .?
You can fill out our help required form which you can use to request a quote for LMR14206XMK/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.