Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HSOP |
No. of Pins | 8Pins |
Output Current | 5A |
Output Voltage Min | 800mV |
Output Voltage Max | 28V |
Switching Frequency | 1.912MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
SIMPLE SWITCHER® Automotive 40V, 5A, 2.2MHz Step-Down Converter with 40uA IQ | Texas Instruments |
Where can I find additional details, specifications and documents for a LMR14050SQDDAQ1?
Additional datasheets, footprints and schematics for LMR14050SQDDAQ1 are listed on our Part Details page. You can also find images and similar parts to LMR14050SQDDAQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR14050SQDDAQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR14050SQDDAQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR14050SQDDAQ1 fall under?
The LMR14050SQDDAQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMR14050SQDDAQ1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR14050SQDDAQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the LMR14050SQDDAQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR14050SQDDAQ1 have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for LMR14050SQDDAQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR14050SQDDAQ1 often in real-time on the comparison pages.
What if I can't find stock of LMR14050SQDDAQ1?
You can fill out our help required form which you can use to request a quote for LMR14050SQDDAQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.