Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | LLP |
No. of Pins | 6Pins |
Output Current | 2A |
Output Voltage Min | 600mV |
5.5-VIN, 2-A step-down voltage regulator in WSON | Texas Instruments |
Dc-Dc Converter, Buck, 1.6Mhz, Llp-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMR10520XSDE/NOPB?
Additional datasheets, footprints and schematics for LMR10520XSDE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMR10520XSDE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR10520XSDE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR10520XSDE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR10520XSDE/NOPB fall under?
The LMR10520XSDE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMR10520XSDE/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR10520XSDE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMR10520XSDE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR10520XSDE/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMR10520XSDE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR10520XSDE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMR10520XSDE/NOPB?
You can fill out our help required form which you can use to request a quote for LMR10520XSDE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.