Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 22µA |
Amplifier Case Style | TSOT |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 950kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 12V |
Input Offset Voltage | 900µV |
CMRR | 103dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Bias Current | 13µA |
Operating Temperature Range | -40°C to +125°C |
Slew Rate | 1.8V/µs |
Supply Current | 2.3mA |
Supply Voltage Range | 2.7V to 12V |
Ic, Amp, Current Sense, 20V, 6Tsot | Newark Electronics |
Where can I find additional details, specifications and documents for a LMP8640HVMKE-T/NOPB .?
Additional datasheets, footprints and schematics for LMP8640HVMKE-T/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMP8640HVMKE-T/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP8640HVMKE-T/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP8640HVMKE-T/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP8640HVMKE-T/NOPB . fall under?
The LMP8640HVMKE-T/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMP8640HVMKE-T/NOPB . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP8640HVMKE-T/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMP8640HVMKE-T/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP8640HVMKE-T/NOPB . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LMP8640HVMKE-T/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP8640HVMKE-T/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMP8640HVMKE-T/NOPB .?
You can fill out our help required form which you can use to request a quote for LMP8640HVMKE-T/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.