No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 600µV |
Gain dB Max | - |
Bandwidth | 118MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | 4.5V to 12V |
Slew Rate | 507V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Ultra Low Distortion Fully Differential Precision ADC Driver with Selectable Power Modes | Texas Instruments |
LMP8350MA/NOPB TI | Elfaro |
DIFF AMP, 118MHZ, 507V/US, SOIC-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMP8350MA/NOPB .?
Additional datasheets, footprints and schematics for LMP8350MA/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMP8350MA/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP8350MA/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP8350MA/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP8350MA/NOPB . fall under?
The LMP8350MA/NOPB . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to LMP8350MA/NOPB . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP8350MA/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMP8350MA/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP8350MA/NOPB . have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for LMP8350MA/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP8350MA/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMP8350MA/NOPB .?
You can fill out our help required form which you can use to request a quote for LMP8350MA/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.