LMH6720MF/NOPB . Semiconductors - ICs by Texas Instruments

VIDEO OPAMP SINGLE 400MHZ SOT-23-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.30

Distributor Stock
Logo for Farnell
Farnell
from US$1.64
1,906
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.30
188,942
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.53
1,906
in stock
Buy Now
Logo for element14
element14
from US$4.41
1,906
in stock
Buy Now

Specifications

No. of Amplifiers 1Amplifiers
Gain Bandwidth 400MHz
Slew Rate 1.8kV/µs
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Output Current 70mA
Supply Voltage Range 8V to 12.5V ± 4V to ± 6.25V
Amplifier Case Style SOT-23
No. of Pins 6Pins
Amplifier Output Single Ended
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Single Wideband Video Op Amp with Shutdown | Texas Instruments
Video Opamp, Single, 400Mhz, Sot-23-6 | Newark Electronics
VIDEO OPAMP, SINGLE, 400MHZ, SOT-23-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH6720MF/NOPB .?

Additional datasheets, footprints and schematics for LMH6720MF/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMH6720MF/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH6720MF/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6720MF/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH6720MF/NOPB . fall under?

The LMH6720MF/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.

Can I view similar or alternative parts?

You can view similar parts to LMH6720MF/NOPB . when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6720MF/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LMH6720MF/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH6720MF/NOPB . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH6720MF/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH6720MF/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LMH6720MF/NOPB .?

You can fill out our help required form which you can use to request a quote for LMH6720MF/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay