LMH6715MA/NOPB Semiconductors - ICs by Texas Instruments

VIDEO AMP DUAL 400MHZ POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.50

Distributor Stock
Logo for Farnell
Farnell
from US$3.90
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.50
47,291
in stock
Buy Now
Logo for RS
RS
from US$2.85
114
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.73
-
Buy Now
Logo for element14
element14
from US$3.92
-
Buy Now

Specifications

No. of Amplifiers 2Amplifiers
Gain Bandwidth 400MHz
Slew Rate 1300V/µs
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Output Current 70mA
Supply Voltage Range ± 5V to ± 6V
Amplifier Case Style SOIC
No. of Pins 8Pins
Amplifier Output Single Ended
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 5V to ± 6V
Amplifier Type Video
Base Number 6715
Input Offset Voltage Max 6mV
Operating Temperature Range -40°C to +85°C
Settling Time 12ns
Supply Current 11.6mA
Supply Voltage + Nom 6.75V
Supply Voltage Max 6V
Supply Voltage Min 5V
Termination Type Surface Mount Device

Alternative Descriptions

Dual Wideband Video Op Amp | Texas Instruments
Video Amp, LMH6715MA/NOPB | RS
Video Amp, Dual, 400Mhz, Powerwise | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH6715MA/NOPB?

Additional datasheets, footprints and schematics for LMH6715MA/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6715MA/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH6715MA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6715MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH6715MA/NOPB fall under?

The LMH6715MA/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.

Can I view similar or alternative parts?

You can view similar parts to LMH6715MA/NOPB when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6715MA/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMH6715MA/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH6715MA/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH6715MA/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH6715MA/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMH6715MA/NOPB?

You can fill out our help required form which you can use to request a quote for LMH6715MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay