LMH6321TS/NOPB Amplifiers & Comparators by Texas Instruments

HIGH SPEED BUFFER SIGNAL 110MHZ TO263-

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.08

Distributor Stock
Logo for Farnell
Farnell
from US$6.35
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.08
-
Buy Now
Logo for element14
element14
from US$6.40
-
Buy Now

Specifications

No. of Amplifiers 1Amplifiers
Gain Bandwidth 110MHz
Slew Rate 1800V/µs
Supply Voltage Range 5V to ± 16V
Amplifier Case Style TO-263
No. of Pins 7Pins
Output Current 300mA

Alternative Descriptions

High Speed Buffer, Signal, 110Mhz To263- | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH6321TS/NOPB?

Additional datasheets, footprints and schematics for LMH6321TS/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6321TS/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH6321TS/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6321TS/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH6321TS/NOPB fall under?

The LMH6321TS/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LMH6321TS/NOPB when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6321TS/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMH6321TS/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH6321TS/NOPB have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH6321TS/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH6321TS/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMH6321TS/NOPB?

You can fill out our help required form which you can use to request a quote for LMH6321TS/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay