Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 110MHz |
Slew Rate | 1800V/µs |
Supply Voltage Range | 5V to ± 16V |
Amplifier Case Style | SOP |
No. of Pins | 8Pins |
Output Current | 300mA |
Product Range | - |
HI-SPD,HI-OUTPUT CURRENT BUFF, LMH6321MR | RS |
High Speed Buffer, Signal, 110Mhz, Sop8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMH6321MR/NOPB?
Additional datasheets, footprints and schematics for LMH6321MR/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6321MR/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6321MR/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6321MR/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6321MR/NOPB fall under?
The LMH6321MR/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6321MR/NOPB when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6321MR/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6321MR/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6321MR/NOPB have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics and Farnell have stock available or on a lead time for LMH6321MR/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6321MR/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6321MR/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6321MR/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.