Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line |
---|---|
IC Interface Type | Serial |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 0002 |
Line Bus Drive Receive Transceiver Type | Digital Serial Cable Driver |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3.135V to 3.465V |
Termination Type | Surface Mount Device |
SMPTE 292M / 259M Serial Digital Cable Driver | Texas Instruments |
Serial Digital Cable Driver, -40To85Degc | Newark Electronics |
SERIAL DIGITAL CABLE DRIVER, -40TO85DEGC | element14 |
Where can I find additional details, specifications and documents for a LMH0002TMA/NOPB .?
Additional datasheets, footprints and schematics for LMH0002TMA/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMH0002TMA/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH0002TMA/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH0002TMA/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH0002TMA/NOPB . fall under?
The LMH0002TMA/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LMH0002TMA/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH0002TMA/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMH0002TMA/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH0002TMA/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH0002TMA/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH0002TMA/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMH0002TMA/NOPB .?
You can fill out our help required form which you can use to request a quote for LMH0002TMA/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.