Status: | Unknown |
---|---|
Series: | LME Series |
RoHS: | Unknown |
Prices starting from US$4.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.61
|
61
in stock
|
Buy Now | |
TTI Europe
from US$6.59
|
1,540
in stock
|
Buy Now | |
Sager
from US$7.80
|
775
in stock
|
Buy Now | |
Future Electronics
from US$6.86
|
144
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,540
in stock
|
Buy Now | |
Avnet America
-
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$9.49
|
-
|
Buy Now | |
element14
from US$6.30
|
-
|
Buy Now | |
Farnell
from US$4.02
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 250mW |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 50mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | LME Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Isolated DC/DC Converters - Through Hole 0.25W 5-5V SIP DC/DC | Sager |
LME Series 0.25 W Single Output 5 V Isolated Through Hole DC/DC Converter | Future Electronics |
LME0505SC isolated DC-DC,5V 0.25W | RS |
DC/DC Power Supply Single-OUT 5V 0.05A 0.25W 4-Pin SIP | Avnet Abacus |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 250 Mw, 5 V, 50 Ma Rohs Compliant: Yes |Murata Power Solutions LME0505SC | Newark Electronics |
CONVERTER, DC/DC, SIL, 250MW, 5V | element14 |
Where can I find additional details, specifications and documents for a LME0505SC?
Additional datasheets, footprints and schematics for LME0505SC are listed on our Part Details page. You can also find images and similar parts to LME0505SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LME0505SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LME0505SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LME0505SC fall under?
The LME0505SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LME0505SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LME0505SC you can contact the distributor directly for product support, shipping queries etc.
Is the LME0505SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LME0505SC have stock available?
Authorised distributors including TTI Europe, Sager, Future Electronics, RS and Avnet Abacus have stock available or on a lead time for LME0505SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LME0505SC often in real-time on the comparison pages.
What if I can't find stock of LME0505SC?
You can fill out our help required form which you can use to request a quote for LME0505SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.