LMD18201T/NOPB Part Information
Details for LMD18201T/NOPB by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 17.1800 |
5 | 16.4900 |
10 | 15.8000 |
25 | 15.4800 |
50 | 15.1700 |
Stock Information
Details
Part Specifications
Motor Type | H-Bridge |
No. of Outputs | 2Outputs |
Output Current | 3A |
Output Voltage | - |
Driver Case Style | TO-220 |
No. of Pins | 11Pins |
Supply Voltage Min | 12V |
Supply Voltage Max | 55V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | Motor |
Drive Configuration | H Bridge |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 12V to 55V |
Termination Type | Through Hole |
Alternative Part Descriptions
- MOTOR CTRL, HALF BRIDGE, 3A, TO-220-11; Motor Type:H-Bridge; No. of Outputs:2Outputs; Output Current:3A; Output Voltage:-; Driver Case Style:TO-220; No. of Pins:11Pins; Supply Voltage Min:12V; Supply Voltage Max:55V; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMD18201T/NOPB?
Additional datasheets, footprints and schematics for LMD18201T/NOPB are listed in our Part Details tab. You can also find the LMD18201T/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMD18201T/NOPB in the Pricing & Inventory tab next to part details. You can view LMD18201T/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMD18201T/NOPB fall under?
The LMD18201T/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LMD18201T/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMD18201T/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMD18201T/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMD18201T/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMD18201T/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMD18201T/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMD18201T/NOPB?
You can fill out our help required form which you can use to request a quote for LMD18201T/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.