Status: | Active |
---|---|
Series: | LMC7101 |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
2,975
in stock
|
Buy Now | |
Microchip Technology
from US$0.46
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
5,137
in stock
|
Buy Now | |
element14
from US$0.63
|
5,137
in stock
|
Buy Now | |
Farnell
from US$0.61
|
5,137
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
2,780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
510
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Small footprint SOT-23-5 package |
Guaranteed 2.7V, 3V, 5V, and 12V performance |
500kHz gain-bandwidth |
0.01% total harmonic distortion at 10kHz (5V, 2kΩ) |
0.5mA typical supply current at 5V |
# Per Package | 1 |
---|---|
GBWP (kHz) | 500 |
VOS Max. (uV) | 6000 |
Supply Voltage Min. (V) | 2.7 |
Supply Voltage Max. (V) | 12 |
Iq Typical (µA) | 500 |
Iq Max (uA) | 850 |
Input Voltage Noise Density (nV/rt(Hz)) | 37 |
PSRR Min (dB) | 82 |
CMRR Min (dB) | 82 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 45 |
Isc (mA) | 300 |
Slew Rate (V/µs) | 0.3 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
Tiny Low Power Operational Amplifier with Rail-to-Rail | Microchip Technology |
LMC7101 Series 12 V 500 kHz General Purpose Operational Amplifier - SOT-23 | Future Electronics |
Op-Amp, 500Khz, -40 To 85Deg C, Sot-23 | Newark Electronics |
OP AMP, RRI, 500KHZ, 12V, 5SOT23 | element14 |
Tiny Low Power Operational Amplifier wit | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
TINY LOW POWER OPERATIONAL AMPLIFIER WITH RAIL-TO-RAIL | Avnet Silica |
Where can I find additional details, specifications and documents for a LMC7101AYM5-TR?
Additional datasheets, footprints and schematics for LMC7101AYM5-TR are listed on our Part Details page. You can also find images and similar parts to LMC7101AYM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC7101AYM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC7101AYM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC7101AYM5-TR fall under?
The LMC7101AYM5-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to LMC7101AYM5-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC7101AYM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LMC7101AYM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for LMC7101AYM5-TR have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMC7101AYM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC7101AYM5-TR often in real-time on the comparison pages.
What if I can't find stock of LMC7101AYM5-TR?
You can fill out our help required form which you can use to request a quote for LMC7101AYM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.