Status: | Unknown |
---|---|
Series: | 555 Series |
RoHS: | Unknown |
Frequency | 3MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 15V |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 555 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Clock External Input | No |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 15V |
Termination Type | Surface Mount Device |
LMC555CM/NOPB, Timer Circuits | RS |
IC: peripheral circuit | Transfer Multisort Elektronik |
IC, TIMER, 15V, SMD | element14 |
Where can I find additional details, specifications and documents for a LMC555CM/NOPB?
Additional datasheets, footprints and schematics for LMC555CM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC555CM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC555CM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC555CM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC555CM/NOPB fall under?
The LMC555CM/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to LMC555CM/NOPB when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC555CM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMC555CM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC555CM/NOPB have stock available?
Authorised distributors including CoreStaff, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for LMC555CM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC555CM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMC555CM/NOPB?
You can fill out our help required form which you can use to request a quote for LMC555CM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.