Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.52
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 75V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 20Pins |
Output Current | 3A |
Output Voltage Min | 1.225V |
Output Voltage Max | 70V |
Switching Frequency | 500kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
6V to 75V, 3A Wide Vin Step-Down Regulator | Texas Instruments |
Dc/Dc Conv, Aec-Q100, Buck, Htssop-20 | Newark Electronics |
DC/DC CONV, AEC-Q100, BUCK, HTSSOP-20 | element14 |
Where can I find additional details, specifications and documents for a LM5576MHX/NOPB .?
Additional datasheets, footprints and schematics for LM5576MHX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM5576MHX/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5576MHX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5576MHX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5576MHX/NOPB . fall under?
The LM5576MHX/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5576MHX/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5576MHX/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM5576MHX/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5576MHX/NOPB . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5576MHX/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5576MHX/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM5576MHX/NOPB .?
You can fill out our help required form which you can use to request a quote for LM5576MHX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.