Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 65V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 20Pins |
Output Current | 15A |
Output Voltage Min | 3V |
Output Voltage Max | 100V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 65V |
Automotive, 3-V to 65-V wide VIN, current mode synchronous boost controller with multiphase | Texas Instruments |
Dc-Dc Controller, Boost, 1Mhz, Htssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5122QMHE/NOPB?
Additional datasheets, footprints and schematics for LM5122QMHE/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5122QMHE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5122QMHE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5122QMHE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5122QMHE/NOPB fall under?
The LM5122QMHE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5122QMHE/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5122QMHE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5122QMHE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5122QMHE/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5122QMHE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5122QMHE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5122QMHE/NOPB?
You can fill out our help required form which you can use to request a quote for LM5122QMHE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.