LM5019MR/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV SYNC BUCK 1MHZ HSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5019 is a 100-V, 100-mA synchronous stepdown regulator with integrated high-side and low-side MOSFETs. The constant-on-time (COT) control scheme employed in the LM5019 requires no loop compensation, provides excellent transient response, and enables very low step-down ratios. The on-time varies inversely with the input voltage resulting in nearly constant frequency over the input voltage range. A high-voltage startup regulator provides bias power for internal operation of the IC and for integrated gate drivers. A peak current limit circuit protects against overload conditions. The undervoltage lockout (UVLO) circuit allows the input undervoltage threshold and hysteresis to be independently programmed. Other protection features include thermal shutdown and bias supply undervoltage lockout. The LM5019 device is available in WSON-8 and SO PowerPAD-8 plastic packages.

Where to Buy

Prices starting from US$1.15

Distributor Stock
Logo for Farnell
Farnell
from US$3.40
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.15
27,435
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.85
-
Buy Now
Logo for element14
element14
from US$2.07
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 7.5V
Input Voltage Max 100V
No. of Outputs 1Outputs
DC / DC Converter IC Case HSOP
No. of Pins 8Pins
Output Current 100mA
Output Voltage Min 1.225V
Output Voltage Max 90V
Switching Frequency 1MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

7.5-100V Wide Vin, 100mA Constant On-Time Synchronous Buck Regulator | Texas Instruments
Dc/Dc Conv, Sync Buck, 1Mhz, Hsop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5019MR/NOPB?

Additional datasheets, footprints and schematics for LM5019MR/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5019MR/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5019MR/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5019MR/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5019MR/NOPB fall under?

The LM5019MR/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5019MR/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5019MR/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5019MR/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5019MR/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5019MR/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5019MR/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5019MR/NOPB?

You can fill out our help required form which you can use to request a quote for LM5019MR/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay