Status: | Unknown |
---|---|
Series: | LM431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | LM431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 0.5% |
Temperature Coefficient | ± 50ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator | Texas Instruments |
Voltage Ref, Shunt, 2.495V-36V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM431AIM/NOPB?
Additional datasheets, footprints and schematics for LM431AIM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM431AIM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM431AIM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM431AIM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM431AIM/NOPB fall under?
The LM431AIM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM431AIM/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM431AIM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM431AIM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM431AIM/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM431AIM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM431AIM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM431AIM/NOPB?
You can fill out our help required form which you can use to request a quote for LM431AIM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.