LM4132AMF-2.0/NOPB . Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 2.048V SOT-23-5

Status: Unknown
Series: LM4132 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.55

Distributor Stock
Logo for Farnell
Farnell
from US$2.09
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.55
71,166
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.81
-
Buy Now
Logo for element14
element14
from US$2.20
-
Buy Now

Specifications

Voltage Reference Type Series - Fixed
Product Range LM4132 Series
Reference Voltage 2.048V
Initial Accuracy 0.05%
Temperature Coefficient 10ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Input Voltage Max 5.5V
Input Voltage Min 2.4V
Reference Volts 2.048V
Topology Series

Alternative Descriptions

0.05% 20-ppm/°C drift precision series voltage reference with shutdown enable | Texas Instruments
Voltage Ref, Series, 2.048V, Sot-23-5 | Newark Electronics
VOLTAGE REF, SERIES, 2.048V, SOT-23-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4132AMF-2.0/NOPB .?

Additional datasheets, footprints and schematics for LM4132AMF-2.0/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM4132AMF-2.0/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4132AMF-2.0/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4132AMF-2.0/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4132AMF-2.0/NOPB . fall under?

The LM4132AMF-2.0/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM4132AMF-2.0/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4132AMF-2.0/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM4132AMF-2.0/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4132AMF-2.0/NOPB . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM4132AMF-2.0/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4132AMF-2.0/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM4132AMF-2.0/NOPB .?

You can fill out our help required form which you can use to request a quote for LM4132AMF-2.0/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay