LM4121AIM5-ADJ/NOPB . Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 1.216V SOT-23-5

Status: Unknown
Series: LM4121 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Farnell
Farnell
from US$2.35
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.14
90
in stock
Buy Now
Logo for element14
element14
from US$3.12
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.03
-
Buy Now

Specifications

Voltage Reference Type Series - Fixed
Product Range LM4121 Series
Reference Voltage 1.216V
Initial Accuracy 0.2%
Temperature Coefficient ± 14ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 4121
Input Voltage 1.8V to 12V
Input Voltage Max 12V
Input Voltage Min 1.8V
Operating Temperature Range -40°C to +85°C
Power Dissipation Max 350mW
Reference Volt Tolerance ±% 0.2%
Reference Voltage Tolerance 250mV
Reference Volts 1.216V
Termination Type Surface Mount Device
Topology Series

Alternative Descriptions

Voltage Ref, Series, 1.216V, Sot-23-5 | Newark Electronics
Fixed & adjustable-voltage, 0.2% 50-ppm/°C drift precision series voltage reference with enable pin | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4121AIM5-ADJ/NOPB .?

Additional datasheets, footprints and schematics for LM4121AIM5-ADJ/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM4121AIM5-ADJ/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4121AIM5-ADJ/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4121AIM5-ADJ/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4121AIM5-ADJ/NOPB . fall under?

The LM4121AIM5-ADJ/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM4121AIM5-ADJ/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4121AIM5-ADJ/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM4121AIM5-ADJ/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4121AIM5-ADJ/NOPB . have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LM4121AIM5-ADJ/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4121AIM5-ADJ/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM4121AIM5-ADJ/NOPB .?

You can fill out our help required form which you can use to request a quote for LM4121AIM5-ADJ/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay