Status: | Unknown |
---|---|
Series: | LM4041 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | LM4041 Series |
Reference Voltage | 1.233V to 10V |
Initial Accuracy | 0.5% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Reference Voltage Tolerance | 14mV |
Reference Volts | 1.24V |
Topology | Shunt |
Fixed & adjustable, 45-µA, precision micropower shunt voltage reference | Texas Instruments |
V-Ref Adjustable, LM4041CIM7-ADJ/NOPB | RS |
Voltage Ref, Shunt, 1.233V-10V, Sc-70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM4041CIM7-ADJ/NOPB .?
Additional datasheets, footprints and schematics for LM4041CIM7-ADJ/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM4041CIM7-ADJ/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4041CIM7-ADJ/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4041CIM7-ADJ/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4041CIM7-ADJ/NOPB . fall under?
The LM4041CIM7-ADJ/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4041CIM7-ADJ/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4041CIM7-ADJ/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM4041CIM7-ADJ/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4041CIM7-ADJ/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM4041CIM7-ADJ/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4041CIM7-ADJ/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM4041CIM7-ADJ/NOPB .?
You can fill out our help required form which you can use to request a quote for LM4041CIM7-ADJ/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.