Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
2,965
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
2,965
in stock
|
Buy Now | |
element14
from US$0.60
|
2,965
in stock
|
Buy Now | |
Future Electronics
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Fixed |
---|---|
Reference Voltage | 1.2V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 13ppm/°C |
Voltage Reference Case Style | SOT-323 |
RoHS Compliant | Yes |
V-Ref Precision 1.225V 12mA 3-Pin SOT-23 T/R | Avnet America |
Volt Ref, Shunt - Fixed, -40 To 125Deg C | Newark Electronics |
VOLT REF, SHUNT - FIXED, -40 TO 125DEG C | element14 |
LM4041 Series 1.225 V â–’0.1 % Micropower Shunt Voltage Reference - SOT-23-3L | Future Electronics |
Where can I find additional details, specifications and documents for a LM4041AELT-1.2?
Additional datasheets, footprints and schematics for LM4041AELT-1.2 are listed on our Part Details page. You can also find images and similar parts to LM4041AELT-1.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4041AELT-1.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4041AELT-1.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4041AELT-1.2 fall under?
The LM4041AELT-1.2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LM4041AELT-1.2 when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4041AELT-1.2 you can contact the distributor directly for product support, shipping queries etc.
Is the LM4041AELT-1.2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LM4041AELT-1.2 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for LM4041AELT-1.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4041AELT-1.2 often in real-time on the comparison pages.
What if I can't find stock of LM4041AELT-1.2?
You can fill out our help required form which you can use to request a quote for LM4041AELT-1.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.