Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
705
in stock
|
Buy Now | |
Texas Instruments
from US$0.22
|
484,837
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
1,934
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
1,008
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$0.57
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | - |
Reference Voltage | 3V |
Initial Accuracy | 0.5% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
100-ppm/°C precision micropower shunt voltage reference | Texas Instruments |
IC: voltage reference source | Transfer Multisort Elektronik |
V-Ref Precision 3V 15mA SOT23 | RS |
Volt Ref, Shunt, 3V, Sot-23-3 | Newark Electronics |
VOLT REF, SHUNT, 3V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a LM4040CIM3-3.0/NOPB .?
Additional datasheets, footprints and schematics for LM4040CIM3-3.0/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM4040CIM3-3.0/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4040CIM3-3.0/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4040CIM3-3.0/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4040CIM3-3.0/NOPB . fall under?
The LM4040CIM3-3.0/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4040CIM3-3.0/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040CIM3-3.0/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM4040CIM3-3.0/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4040CIM3-3.0/NOPB . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for LM4040CIM3-3.0/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4040CIM3-3.0/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM4040CIM3-3.0/NOPB .?
You can fill out our help required form which you can use to request a quote for LM4040CIM3-3.0/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.