Status: | Unknown |
---|---|
Series: | LM4040 Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
3,440
in stock
|
Buy Now | |
Texas Instruments
from US$0.40
|
1,315,104
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
363
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
181
in stock
|
Buy Now | |
element14
from US$0.87
|
181
in stock
|
Buy Now | |
Farnell
from US$0.83
|
181
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
156
in stock
|
Buy Now |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM4040 Series |
Reference Voltage | 5V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 30ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4040 |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Max | 306mW |
Reference Volt Tolerance ±% | 0.2% |
Reference Voltage Tolerance | 10mV |
Reference Volts | 5V |
Temperature Coeff. + | 150ppm/°C |
Termination Type | Surface Mount Device |
Topology | Shunt |
100-ppm/°C precision micropower shunt voltage reference | Texas Instruments |
Shunt voltage reference,LM4040BIM3-5.0 | RS |
IC: voltage reference source | Transfer Multisort Elektronik |
Voltage Ref, Shunt, 5V, Sot-23-3 | Newark Electronics |
VOLTAGE REF, SHUNT, 5V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a LM4040BIM3-5.0/NOPB?
Additional datasheets, footprints and schematics for LM4040BIM3-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4040BIM3-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4040BIM3-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4040BIM3-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4040BIM3-5.0/NOPB fall under?
The LM4040BIM3-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4040BIM3-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040BIM3-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM4040BIM3-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4040BIM3-5.0/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LM4040BIM3-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4040BIM3-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM4040BIM3-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM4040BIM3-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.