LM4040AIM3-2.5/NOPB . Part Information
Details for LM4040AIM3-2.5/NOPB . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads


Part Specifications
Voltage Reference Type | Shunt - Fixed |
Product Range | LM4040 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4040 |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Max | 306mW |
Reference Volt Tolerance ±% | 0.1% |
Reference Voltage Tolerance | 2.5mV |
Reference Volts | 2.5V |
Temperature Coeff. + | 150ppm/°C |
Termination Type | Surface Mount Device |
Topology | Shunt |
Alternative Part Descriptions
- Voltage reference,LM4040AIM3-2.5 | RS Components
- VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes | Newark Electronics
- 100-ppm/°C precision micropower shunt voltage reference | Texas Instruments
- Voltage Reference [Texas Instruments] LM4040AIM3-2.5/NOPB Voltage Reference | Distrelec
Viewing Distributors for LM4040AIM3-2.5/NOPB .
Loading...
Loading Results for LM4040AIM3-2.5/NOPB .