LM3670MF-ADJ/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV ADJ SOT-23-5 POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM3670 step-down DC-DC converter is optimized for powering ultralow voltage circuits from a single Li-Ion cell or three-cell NiMH/NiCd batteries. It provides up to 350-mA load current, over an input voltage range from 2.5 V to 5.5 V. There are several different fixed voltage output options available as well as an adjustable output voltage version. The device offers superior features and performance for mobile phones and similar portable applications with complex power management systems. Automatic intelligent switching between pulse width modulation (PWM) low-noise and pulse frequency modulation (PFM) low-current mode offers improved system control. During full-power operation, a fixed-frequency 1-MHz (typical) PWM mode drives loads from approximately 70 mA to 350 mA maximum, with up to 95% efficiency. Hysteretic PFM mode extends the battery life through reduction of the quiescent current to 15 µA (typical) during light current loads and system standby. Internal synchronous rectification provides high efficiency (90% to 95% typical at loads between 1 mA and 100 mA). In shutdown mode (enable (EN) pin pulled low) the device turns off and reduces battery consumption to 0.1 µA (typical). The LM3670 is available in a 5-pin SOT-23 package. A high switching frequency (1 MHz typical) allows use of tiny surface-mount components. Only three external surface-mount components, an inductor and two ceramic capacitors, are required.

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Farnell
Farnell
from US$1.09
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.45
166,207
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.37
-
Buy Now
Logo for element14
element14
from US$1.45
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 2.5V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOT-23
No. of Pins 5Pins
Output Current 350mA
Output Voltage Min 700mV
Output Voltage Max 3.3V
Switching Frequency 1.3MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 0.7V
Base Number 3670
Frequency 1MHz
Logic Function Number 3670
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Primary Input Voltage 5.5V
Supply Voltage Min 2.5V
Switch Output Current Isw Max 750mA
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits | Texas Instruments
Dc/Dc Conv, Adj, Sot-23-5, Powerwise | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3670MF-ADJ/NOPB?

Additional datasheets, footprints and schematics for LM3670MF-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3670MF-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3670MF-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3670MF-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3670MF-ADJ/NOPB fall under?

The LM3670MF-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM3670MF-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3670MF-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM3670MF-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3670MF-ADJ/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3670MF-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3670MF-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM3670MF-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LM3670MF-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay