Status: | Active |
---|---|
Series: | LM358 |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.05
|
2,200,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
302,500
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
302,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
189,450
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
103,000
in stock
|
Buy Now | |
element14
from US$0.12
|
20,384
in stock
|
Buy Now | |
Farnell
from US$0.08
|
20,384
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
11,140
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
4,683
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
540
in stock
|
Buy Now | |
RS
from US$0.21
|
480
in stock
|
Buy Now | |
Avnet Silica
-
|
1,607,500
in stock
|
Buy Now |
Frequency compensation implemented internally |
Large DC voltage gain: 100 dB |
Wide bandwidth (unity gain): 1.1 MHz (temperature compensated) |
Very low supply current per channel essentially independent of supply voltage |
Low input bias current: 20 nA (temperature compensated) |
Low input offset voltage: 2 mV |
Low input offset current: 2 nA |
Input common-mode voltage range includes negative rails |
Differential input voltage range equal to the power supply voltage |
Large output voltage swing 0 V to (VCC+ - 1.5 V) |
Product Specifications |
---|
DS0442 Low-power dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM358 Series 30 V 1.1 MHz Low Power Dual Operational Amplifier - SOIC-8 | Future Electronics |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics LM358DT. | Newark Electronics |
OP Amp Dual GP ±15V/30V 8-Pin SO N T/R | Avnet America |
IC: operational amplifier | Transfer Multisort Elektronik |
2xOp-Amp 32V 0..+70°C SO8 | Schukat Electronic |
OP AMP, DUAL, 30V, 1.1MHZ, 0.6V/US, 8SO | element14 |
ST Operational Amplifier, 1.1MHz, 20nA, SO-8 | Distrelec |
ST LM358DT 1.1Mhz SOIC Dual Operational Amplifier | Rapid Electronics |
OP Amp Dual GP +/-15/30V SOIC8 | RS |
OP Amp Dual GP �15V/30V 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LM358DT?
Additional datasheets, footprints and schematics for LM358DT are listed on our Part Details page. You can also find images and similar parts to LM358DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358DT fall under?
The LM358DT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358DT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358DT you can contact the distributor directly for product support, shipping queries etc.
Is the LM358DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM358DT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for LM358DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358DT often in real-time on the comparison pages.
What if I can't find stock of LM358DT?
You can fill out our help required form which you can use to request a quote for LM358DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.