Status: | Unknown |
---|---|
Series: | LM340 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
6,830
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
1,002
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
97
in stock
|
Buy Now | |
element14
from US$1.28
|
97
in stock
|
Buy Now | |
Farnell
from US$1.19
|
97
in stock
|
Buy Now | |
Texas Instruments
from US$0.58
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 7.5V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Linear Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LM340 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 2% |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 20V |
Supply Voltage Max | 35V |
Supply Voltage Min | 7.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | 3-Terminal Fixed Positive |
LM340MP-5.0/NOPB, Linear Volt Regulators | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Ic, V Reg, Linear, 5V, Smd | Newark Electronics |
1.5-A, 35-V, linear voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a LM340MP-5.0/NOPB?
Additional datasheets, footprints and schematics for LM340MP-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM340MP-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM340MP-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM340MP-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM340MP-5.0/NOPB fall under?
The LM340MP-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM340MP-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM340MP-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM340MP-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM340MP-5.0/NOPB have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM340MP-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM340MP-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM340MP-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM340MP-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.