Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Voltage |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | SOP |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Comparator Quad ±18V/36V 14-Pin SOIC N T/R | Avnet America |
COMPARATOR, QUAD, 1.3US, SOP-14 | Farnell |
Where can I find additional details, specifications and documents for a LM339AMX?
Additional datasheets, footprints and schematics for LM339AMX are listed on our Part Details page. You can also find images and similar parts to LM339AMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339AMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM339AMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339AMX fall under?
The LM339AMX is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339AMX when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339AMX you can contact the distributor directly for product support, shipping queries etc.
Is the LM339AMX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM339AMX have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for LM339AMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339AMX often in real-time on the comparison pages.
What if I can't find stock of LM339AMX?
You can fill out our help required form which you can use to request a quote for LM339AMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.