LM336BZ-5.0/NOPB . Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 5V TO-226AA-3

Status: Unknown
Series: LM336 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.38
59,487
in stock
Buy Now
Logo for element14
element14
from US$1.12
1,798
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.84
1,798
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.07
-
Buy Now

Specifications

Voltage Reference Type Shunt - Fixed
Product Range LM336 Series
Reference Voltage 5V
Initial Accuracy 1%
Temperature Coefficient 34ppm/°C
Voltage Reference Case Style TO-226AA
No. of Pins 3Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 336
Device Marking LM336BZ-5.0
Junction Temperature Tj Max 70°C
Junction Temperature Tj Min 0°C
Logic Function Number 336
Operating Temperature Range 0°C to +70°C
Reference Volt Tolerance ±% 1%
Reference Volts 5V
Temperature Coeff. + 54ppm/°C
Tolerance 1%
Topology Shunt

Alternative Descriptions

5-V reference diode | Texas Instruments
Voltage Ref, Shunt, 5V, To-226Aa-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM336BZ-5.0/NOPB .?

Additional datasheets, footprints and schematics for LM336BZ-5.0/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM336BZ-5.0/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM336BZ-5.0/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM336BZ-5.0/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM336BZ-5.0/NOPB . fall under?

The LM336BZ-5.0/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM336BZ-5.0/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM336BZ-5.0/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM336BZ-5.0/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM336BZ-5.0/NOPB . have stock available?

Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for LM336BZ-5.0/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM336BZ-5.0/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM336BZ-5.0/NOPB .?

You can fill out our help required form which you can use to request a quote for LM336BZ-5.0/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay