Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.6V/µs |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | SOP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
OP-AMP, QUAD, 0.0015V, SOP-14 | Farnell |
Where can I find additional details, specifications and documents for a LM324MX?
Additional datasheets, footprints and schematics for LM324MX are listed on our Part Details page. You can also find images and similar parts to LM324MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM324MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324MX fall under?
The LM324MX is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to LM324MX when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324MX you can contact the distributor directly for product support, shipping queries etc.
Is the LM324MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM324MX have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM324MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324MX often in real-time on the comparison pages.
What if I can't find stock of LM324MX?
You can fill out our help required form which you can use to request a quote for LM324MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.