Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 80ns |
Supply Voltage Range | 5V to ± 15V |
Comparator Case Style | SOP |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Comparator Dual ±15V/30V 14-Pin SOP T/R | Avnet America |
COMPARATOR, DUAL, 80NS, SOP-14 | element14 |
Where can I find additional details, specifications and documents for a LM319MX?
Additional datasheets, footprints and schematics for LM319MX are listed on our Part Details page. You can also find images and similar parts to LM319MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM319MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM319MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM319MX fall under?
The LM319MX is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM319MX when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM319MX you can contact the distributor directly for product support, shipping queries etc.
Is the LM319MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM319MX have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for LM319MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM319MX often in real-time on the comparison pages.
What if I can't find stock of LM319MX?
You can fill out our help required form which you can use to request a quote for LM319MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.