Status: | Active |
---|---|
Series: | LM319 |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.54
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
8,848
in stock
|
Buy Now | |
element14
from US$0.68
|
8,848
in stock
|
Buy Now | |
Farnell
from US$0.67
|
8,848
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
3,778
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
2,500
in stock
|
Buy Now | |
RS
from US$0.61
|
1,940
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Two independent comparators |
Supply voltage: +5 V to ±15 V |
Typically 80 ns response time at ±15 V |
Minimum fan-out of two each side |
Maximum input current of 1 μA over the operating temperature range |
Inputs and outputs can be isolated from system ground |
High common-mode slew rate |
Product Specifications |
---|
DS0434 High-speed dual comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Comparator, 80Ns, 0 To 70Deg C Rohs Compliant: Yes |Stmicroelectronics LM319DT | Newark Electronics |
COMPARATOR, 80NS, 0 TO 70DEG C | element14 |
IC: comparator | Transfer Multisort Elektronik |
LM319 Series 15 V 1000 nA SMT Dual High Speed Comparator - SOIC-14 | Future Electronics |
Comparator Dual ±15V/30V 14-Pin SOIC T/R | Avnet America |
LM319DT,Voltage comparator,dual SOIC14 | RS |
Comparator Dual �15V/30V 14-Pin SOIC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LM319DT?
Additional datasheets, footprints and schematics for LM319DT are listed on our Part Details page. You can also find images and similar parts to LM319DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM319DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM319DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM319DT fall under?
The LM319DT is listed under Amplifiers and Comparators > Comparators > High-Speed Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM319DT when available in the High-Speed Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM319DT you can contact the distributor directly for product support, shipping queries etc.
Is the LM319DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM319DT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for LM319DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM319DT often in real-time on the comparison pages.
What if I can't find stock of LM319DT?
You can fill out our help required form which you can use to request a quote for LM319DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.