Status: | Active |
---|---|
Series: | LM317L |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
45,700
in stock
|
Buy Now | |
Micros
from US$0.14
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
2,081
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Current in Excess of 100 mA |
Output Adjustable Between 1.2 V and 37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Standard 3-Lead Transistor Package |
Eliminates Stocking Many Fixed Voltages |
Pb-Free Packages are Available |
NCV Prefix for Automotive and Other Applications Requiring Site and Control Changes |
Description | LM317L, TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.1 |
VI Min (V) | 2.8 |
VI Max (V) | 40 |
VDO Typ (V) | 1.9 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOIC-8 |
U-Reg 1,2-37V 0,1A SO8 | Schukat Electronic |
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2 V ~ 37 V 100mA | Micros |
onsemi Linear Voltage Regulator SOIC 37V 100mA | Distrelec |
Voltage Regulator Adj 1.2-37V 0.1A SOIC8 | RS |
Dc/Dc Converter, Adj, 0.1A, Soic-8 | Newark Electronics |
LM317L Series 100mA Adjustable Surface Mount Voltage Regulator - SOIC-8 | Future Electronics |
LDO Voltage Regulator, Adjustable, 2.8 V to 40 V, Single Output, 1.9 V Drop, 1.2 V to 37 V, 100 mA, 8 Pins, NSOIC | Avnet America |
ANA 100MA ADJUST OUT VREG | element14 |
Where can I find additional details, specifications and documents for a LM317LDR2G?
Additional datasheets, footprints and schematics for LM317LDR2G are listed on our Part Details page. You can also find images and similar parts to LM317LDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317LDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317LDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317LDR2G fall under?
The LM317LDR2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM317LDR2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317LDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM317LDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM317LDR2G have stock available?
Authorised distributors including Schukat Electronic, Micros, Distrelec, RS and Newark Electronics have stock available or on a lead time for LM317LDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317LDR2G often in real-time on the comparison pages.
What if I can't find stock of LM317LDR2G?
You can fill out our help required form which you can use to request a quote for LM317LDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.