Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
1,735
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
519,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
263,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
263,000
in stock
|
Buy Now | |
element14
from US$1.01
|
30,930
in stock
|
Buy Now | |
Farnell
from US$0.96
|
30,930
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
8,594
in stock
|
Buy Now | |
Micros
from US$0.37
|
1,230
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
1,123
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
400
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 2.2A |
Linear Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 40V |
LM317 Series 1.2 V 1.5 A Positive Adjustable Voltage Regulator - D2PAK | Future Electronics |
Power Management Rohs Compliant: Yes |Stmicroelectronics LM317D2T-TR | Newark Electronics |
Linear Voltage Regulator, Adjustable, Positive Output, 3 V to 40 V, 1.2 V to 37 V, 2.2 A, 3 Pins, D2PAK | Avnet America |
IC, VOLT REG, 1.2V-37V, DPAK-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator 1.2V to 37V 1.5A | RS |
Positive Voltage Regulator, 1.2÷37V, 1.5A, 4%, 0÷125°C | Micros |
ST Linear Voltage Regulator, Positive, 1.2 ... 37V, 2.2A, D2PAK-3 | Distrelec |
U-Reg 1.2-37V 1,5A D2PAK | Schukat Electronic |
Where can I find additional details, specifications and documents for a LM317D2T-TR?
Additional datasheets, footprints and schematics for LM317D2T-TR are listed on our Part Details page. You can also find images and similar parts to LM317D2T-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317D2T-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317D2T-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317D2T-TR fall under?
The LM317D2T-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317D2T-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317D2T-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LM317D2T-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317D2T-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LM317D2T-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317D2T-TR often in real-time on the comparison pages.
What if I can't find stock of LM317D2T-TR?
You can fill out our help required form which you can use to request a quote for LM317D2T-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.