Status: | Active |
---|---|
Series: | LM2901 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Future Electronics
from US$0.14
|
725,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
175,625
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
175,625
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
13,375
in stock
|
Buy Now | |
element14
from US$0.21
|
5,155
in stock
|
Buy Now | |
Farnell
from US$0.18
|
5,155
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
5,000
in stock
|
Buy Now | |
Micros
from US$0.11
|
2,265
in stock
|
Buy Now | |
Avnet Silica
-
|
142,500
in stock
|
Buy Now |
Wide single supply voltage range or dual supplies for all devices: +2 V to +36 V or ±1 V to ±18 V |
Very low supply current (1.1 mA) independent of supply voltage (1.4 mW/comparator at +5 V) |
Low input bias current: 25 nA typ. |
Low input offset current: ±5 nA typ. |
Input common-mode voltage range includes negative rail |
Low output saturation voltage:250 mV typ. (IO= 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, MOS, CMOS compatible outputs |
Product Specifications |
---|
DS0505 Low-power quad voltage comparator |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM2901 Series Quad 32 V 250 nA SMT Low Power Voltage Comparator - SOIC-14 | Future Electronics |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics LM2901DT. | Newark Electronics |
Comparator, Low Power, Precision Voltage, 4 Channels, 2 V to 32 V, ± 1 V to ± 16 V, 14 Pins, SOIC | Avnet America |
IC: comparator | Transfer Multisort Elektronik |
COMPARATOR, QUAD, 1.3US, SOIC-14 | element14 |
Quad Voltage Comparator | Micros |
Comparator, Low Power, Precision Voltage, 4 Channels, 2 V to 32 V, � 1 V to � 16 V, 14 Pins, SOIC | Avnet Silica |
Comparator Quad +/-16/32V SOIC14 | RS |
Where can I find additional details, specifications and documents for a LM2901DT?
Additional datasheets, footprints and schematics for LM2901DT are listed on our Part Details page. You can also find images and similar parts to LM2901DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2901DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2901DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2901DT fall under?
The LM2901DT is listed under Amplifiers and Comparators > Comparators > Automotive Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2901DT when available in the Automotive Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2901DT you can contact the distributor directly for product support, shipping queries etc.
Is the LM2901DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM2901DT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and element14 have stock available or on a lead time for LM2901DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2901DT often in real-time on the comparison pages.
What if I can't find stock of LM2901DT?
You can fill out our help required form which you can use to request a quote for LM2901DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.