LM285M/NOPB Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 1.24V-5.3V SOIC-8

Status: Unknown
Series: LM285 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for Farnell
Farnell
from US$1.65
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.47
19,085
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.00
285
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.53
-
Buy Now
Logo for element14
element14
from US$1.67
-
Buy Now

Specifications

Voltage Reference Type Shunt - Adjustable
Product Range LM285 Series
Reference Voltage 1.24V to 5.3V
Initial Accuracy 2%
Temperature Coefficient ± 150ppm/°C
Voltage Reference Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 285
Operating Temperature Range 0°C to +70°C
Reference Volt Tolerance ±% 2%
Reference Voltage Tolerance 25mV
Reference Volts 1.24V
Termination Type Surface Mount Device
Topology Shunt Adjustable

Alternative Descriptions

Adjustable, 85°C, micropower voltage reference | Texas Instruments
IC: voltage reference source | Transfer Multisort Elektronik
Adjustable Micropower Voltage Reference Rohs Compliant: Yes |TEXAS INSTRUMENTS LM285M/NOPB. | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM285M/NOPB?

Additional datasheets, footprints and schematics for LM285M/NOPB are listed on our Part Details page. You can also find images and similar parts to LM285M/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM285M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM285M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM285M/NOPB fall under?

The LM285M/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM285M/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM285M/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM285M/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM285M/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM285M/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM285M/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM285M/NOPB?

You can fill out our help required form which you can use to request a quote for LM285M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay