LM2736XMK/NOPB Part Information
Details for LM2736XMK/NOPB by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.0800 |
10 | 1.7700 |
50 | 1.6400 |
100 | 1.5100 |
250 | 1.4200 |
Stock Information
Details
Part Features
- 1.25 V to 16 V Output Voltage Range
- 1.25 V, 2% Internal Voltage Reference
- 3.0 V to 18 V Input Voltage Range
- 30 nA Shutdown Current
- 350 mu2126 NMOS Switch
- 550 kHz (LM2736Y) and 1.6 MHz (LM2736X) Switching Frequencies
- 750 mA Output Current
- Current-Mode, PWM Operation
- Internal Soft-Start
- Thermal Shutdown
- Thin SOT-6 Package
- WEBENCHu00ae Online Design Tool
Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 3V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSOT-23 |
No. of Pins | 6Pins |
Output Current | 750mA |
Output Voltage Min | 1.25V |
Output Voltage Max | 16V |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 1.25V |
Base Number | 2736 |
Frequency | 1.6MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 16V |
Primary Input Voltage | 18V |
Supply Voltage Min | 3V |
Switch Output Current Isw Max | 2.3A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Alternative Part Descriptions
- IC, DC DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:750mA; Output Voltage Min:1.25V; Output RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM2736XMK/NOPB?
Additional datasheets, footprints and schematics for LM2736XMK/NOPB are listed in our Part Details tab. You can also find the LM2736XMK/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2736XMK/NOPB in the Pricing & Inventory tab next to part details. You can view LM2736XMK/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2736XMK/NOPB fall under?
The LM2736XMK/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2736XMK/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2736XMK/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2736XMK/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM2736XMK/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM2736XMK/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2736XMK/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2736XMK/NOPB?
You can fill out our help required form which you can use to request a quote for LM2736XMK/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.