Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 14V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 2A |
Output Voltage Min | 1.23V |
Output Voltage Max | 22V |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 1.23V |
Base Number | 2731 |
Frequency | 1.6MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 22V |
Power Supply IC Type | Step-up convertor |
Primary Input Voltage | 5V |
Supply Voltage Max | 14V |
Supply Voltage Min | 2.7V |
Switch Output Current Isw Max | 1.5A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost |
BOOST CONVERTER, 5-SOT-23 | element14 |
0.6/1.6 MHz Boost Converters With 22V Internal FET Switch in SOT-23 | Texas Instruments |
Switching boost regulator,LM2731XMF | RS |
Boost Converter, 5-Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2731XMF/NOPB?
Additional datasheets, footprints and schematics for LM2731XMF/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2731XMF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2731XMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2731XMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2731XMF/NOPB fall under?
The LM2731XMF/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2731XMF/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2731XMF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2731XMF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2731XMF/NOPB have stock available?
Authorised distributors including element14, Farnell, Texas Instruments, Chip One Stop and RS have stock available or on a lead time for LM2731XMF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2731XMF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2731XMF/NOPB?
You can fill out our help required form which you can use to request a quote for LM2731XMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.